Altech Corp. Cylindrical Inductive Proximity Sensors 9980-2064

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. Cylindrical Inductive Proximity Sensor, part number 9980-2064, is designed for reliable detection in various industrial applications. This sensor operates on a DC voltage range of 10V to 30V and features a normally open configuration. It has a sensing distance of 4mm for flush mount applications and 15mm for non-flush mount configurations. The sensor is housed in nickel-plated brass, ensuring durability and resistance to environmental factors, with an IP67 protection rating suitable for harsh conditions. It supports a maximum load current of 200 mA and has a switching frequency of up to 5000 Hz. The operating temperature range is from -25°C to 70°C (-13°F to 158°F), making it versatile for various settings. This sensor is equipped with short circuit, overload, and reverse polarity protection, enhancing its reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Altech Corp. Cylindrical Inductive Proximity Sensor, part number 9980-2064, is designed for reliable detection in various industrial applications. This sensor operates on a DC voltage range of 10V to 30V and features a normally open configuration. It has a sensing distance of 4mm for flush mount applications and 15mm for non-flush mount configurations. The sensor is housed in nickel-plated brass, ensuring durability and resistance to environmental factors, with an IP67 protection rating suitable for harsh conditions. It supports a maximum load current of 200 mA and has a switching frequency of up to 5000 Hz. The operating temperature range is from -25°C to 70°C (-13°F to 158°F), making it versatile for various settings. This sensor is equipped with short circuit, overload, and reverse polarity protection, enhancing its reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Inductive Proximity Sensors - 9980-2064 - Altech Corp.
Flemington, NJ, USA
Cylindrical Inductive Proximity Sensors
9980-2064
Cylindrical Inductive Proximity Sensors 9980-2064
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9980-2064 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9980-2064
Proximity Sensors 9980-2064
ITBN-M5 S.8-FL-1030VDC

ITBN-M5 S.8-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9980-2064
Proximity Sensors 9980-2064
Proximity Sensors ITBN-M5 S.8-FL-1030VDC

Proximity Sensors ITBN-M5 S.8-FL-1030VDC

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9980-2064 9980-2064 9980-2064
Product Name Cylindrical Inductive Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0300 inch (0.7620 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 5 to 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317666110 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Flat Pack Sensors - 9869-1100 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Other; Flat Pack
View Details
2 suppliers
Specs
Sensor Technology Inductive Proximity Sensor
View Details