Altech Corp. Proximity Sensors 9809-0465

Description
IBAL-B12-0-70-NF-103 0VDC
Request a Quote
Description
IBAL-B12-0-70-NF-103 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9809-0465 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9809-0465
Proximity Sensors 9809-0465
IBAL-B12-0-70-NF-103 0VDC

IBAL-B12-0-70-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9809-0465
Proximity Sensors 9809-0465
Proximity Sensors IBAL-B12-0-70-NF-103 0VDC

Proximity Sensors IBAL-B12-0-70-NF-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9809-0465 9809-0465
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001064-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3211EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Photoelectric, Industrial - 1882-1046410-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details