The 9966-4700 is a 30mm non-flush mount cylindrical inductive proximity sensor with a sensing distance of 40mm, operating on 10-30VDC and drawing ≤10mA. It has a 200mA switching current, a response frequency of 300Hz, and a voltage drop ≤2.4V. The sensor features an NPN transistor output, fixed cable with wire colors matching Altech's standard, and meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection levels. The housing is nickel-plated brass, and the design allows for non-embeddable mounting.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M30-S15 -NF-1030VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9966-4700 | 9966-4700 | 9966-4700 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.5900 inch (14.99 mm) | ||
| Repeatability | 29.53 mils (750 µm) | ||
| Switching Frequency | 0.3000 kHz |