Altech Corp. Proximity Sensors 08409843630

Description
Ultrasonic Sensor KURT300-M18KB90-DPS- V2
Request a Quote
Description
Ultrasonic Sensor KURT300-M18KB90-DPS- V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 08409843630 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
08409843630
Proximity Sensors 08409843630
Ultrasonic Sensor KURT300-M18KB90-DPS- V2

Ultrasonic Sensor KURT300-M18KB90-DPS-V2

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08409843630
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Inductive Proximity Sensors - 5000004160-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Sensor ICs - 1760821 - RS Components, Ltd.
Specs
Electrical Output Voltage; Current
Height 0.1886 inch (4.79 mm)
Length 0.4724 inch (12 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details