The 9966-4465 is a 30mm non-flush mount cylindrical inductive proximity sensor with a fixed cable assembly, rated for 10-30VDC operation, 200mA switching current, and a sensing distance of 15mm. It features a PBT body, NPN output, and complies with IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M30-S10 -FL-1030VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9966-4465 | 9966-4465 | 9966-4465 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.3900 inch (9.91 mm) | ||
| Repeatability | 19.69 mils (500 µm) | ||
| Switching Frequency | 0.5000 kHz |