The M30 non-flush mount inductive proximity sensor, part number 9966-1200, is a cylindrical sensor with a 30 mm (1.18 in.) diameter and a sensing distance of 15 mm. It operates on 10-30 VDC, draws up to 400 mA, and features a nickel-plated brass housing. The sensor has a PBTB (polybutylene terephthalate) housing material, provides a normally open 3-wire DC output with PNP polarity, and meets IP67 and NEMA 1, 3, 4, 6, 12, 13 environmental protection ratings. It is paired with a fixed cable assembly and has a response frequency of 300 Hz with a repeat accuracy of ±15%.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M30-S10 -FL-1030VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9966-1200 | 9966-1200 | 9966-1200 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.3900 inch (9.91 mm) | ||
| Repeatability | 39.37 mils (1000 µm) | ||
| Switching Frequency | 0.5000 kHz |