The 9962-6165 is a 12 mm diameter, M12 threaded, flush-mount cylindrical inductive proximity sensor with a 4 mm sensing distance, operating on 10-30 V DC and delivering a 200 mA output. It features a PNP normally open configuration, a nickel-plated brass housing, and an LED indicator for output status. The sensor has a switching frequency of 2000 Hz, a voltage drop of ≤2.4 V, and a temperature range of -40 to 100°C. It meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, includes reverse polarity, overload, and short-circuit protection, and uses a 65 cm cable with a 4-pin M12 connector.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9962-6165 |
| Product Name | Cylindrical Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.1600 inch (4.06 mm) |
| Repeatability | 15.75 mils (400 µm) |
| Switching Frequency | 1 kHz |