Altech Corp. Proximity Sensors 9962-5065

Description
Ind Prox Sens, M12, F, 2.0mm
Request a Quote
Description
Ind Prox Sens, M12, F, 2.0mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9962-5065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9962-5065
Proximity Sensors 9962-5065
Ind Prox Sens, M12, F, 2.0mm

Ind Prox Sens, M12, F, 2.0mm

Buy Now
Photoelectric - 11733516 - Radwell International
Willingboro, NJ, United States
Photoelectric
11733516
Photoelectric 11733516
INDUCTIVE PROXIMITY SENSOR, M12, F, 2.0MM, BN, SELF-MON, PNP, NO, Q65. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, M12, F, 2.0MM, BN, SELF-MON, PNP, NO, Q65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
9962-5065
Proximity Sensors 9962-5065
Proximity Sensors Ind Prox Sens, M12, F, 2.0mm

Proximity Sensors Ind Prox Sens, M12, F, 2.0mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. Radwell International VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9962-5065 11733516 9962-5065
Product Name Proximity Sensors Photoelectric Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317624364 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000005413-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details