The 9962-4265 is a mounting bracket for non-flush mount cylindrical inductive proximity sensors, designed for use with sensors having an M12 thread and a 2 mm sensing distance. It is constructed for right-angle mounting with a PVC cable connection, compatible with Altech's 4-wire sensors featuring 63/65 connectors. The bracket supports standard 2-meter cable assemblies and complies with the IP67 environmental rating as specified for Altech cylindrical sensors.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors 4mm Non-Flush Mount 200mA PNP NO
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9962-4265 | 9962-4265 | 9962-4265 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0800 inch (2.03 mm) | ||
| Repeatability | 7.87 mils (200 µm) | ||
| Switching Frequency | 1 kHz |