The Altech 9980-1110 is a 4mm diameter, flush-mount cylindrical inductive proximity sensor with a sensing distance of 0.8mm, designed for 10-30V DC operation and capable of switching up to 200mA. It features a nickel-plated brass housing, PBT housing cap, and a fixed 2m polyurethane (PUR) cable with NPN normally open output. The sensor provides reverse polarity, short circuit, and overload protection, meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, operates from -25°C to 70°C, and has a switching frequency of 5000 Hz with a repeatability of 0.04mm.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors 4MM FLUSH MOUNT NPN DC-3 WIRE
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9980-1110 | 9980-1110 | 9980-1110 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical | ||
| Operation Distance | 0.0300 inch (0.7620 mm) | ||
| Repeatability | 1.57 mils (40 µm) | ||
| Switching Frequency | 5 kHz |