The 9961-4400 is a cylindrical inductive proximity sensor with a 2mm sensing distance, designed for flush mounting, operating at 10-30V DC with a 200mA output current. It features a normally closed (N.C.) output, PNP logic, and a nickel-plated brass housing. The sensor includes reverse polarity, overload, and short circuit protection, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. It has a temperature range of -25 to 70°C, a switching frequency of 2000 Hz, and a voltage drop across the sensor of ≤2.4V. The part is supplied with a fixed 2-meter cable and M8 threading.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M8-S1.5-FL-1030
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9961-4400 | 9961-4400 | 9961-4400 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0600 inch (1.52 mm) | ||
| Repeatability | 5.91 mils (150 µm) | ||
| Switching Frequency | 2 kHz |