The 9961-0564 is a cylindrical inductive proximity sensor with a 10-30V DC operating voltage, 200 mA output current, and a non-flush mounting style with a 2mm sensing distance. It features a nickel-plated brass housing, PNP NPN normally open output, and a 3-wire configuration with a 5-meter PVC cable and 64-style connector. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, operates between -25°C and 70°C, and has a switching frequency of 2000 Hz. The part includes reverse polarity, overload, and short circuit protection, with a voltage drop across the sensor of ≤2.4 V and a maximum leakage current of ≤10 µA.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M8 -S2.0-NF-1030VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9961-0564 | 9961-0564 | 9961-0564 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0800 inch (2.03 mm) | ||
| Repeatability | 3.15 mils (80 µm) | ||
| Switching Frequency | 2 kHz |