The 9961-0300 is a cylindrical inductive proximity sensor with an M8 threaded housing, flush mount design, and NPN normally open output. It operates at 10-30 VDC with a maximum load current of 200 mA and a supply current of ≤10 mA. The sensing distance is 1.5 mm, and it features a nickel-plated brass housing, IP67 (NEMA 1, 3, 4, 6, 12, 13) protection, reverse polarity, short circuit, and overload protection, with a switching frequency of 2000 Hz and operating temperature range of -25 to 70°C. A 2-meter fixed cable with PVC insulation is included.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M8 -S1.5-FL-1030VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9961-0300 | 9961-0300 | 9961-0300 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0600 inch (1.52 mm) | ||
| Repeatability | 5.91 mils (150 µm) | ||
| Switching Frequency | 2 kHz |