Altech Corp. Proximity Sensors 9956-1567

Description
Ind Prox Sens, M30, F, NO,10mm
Request a Quote Datasheet
Description
Ind Prox Sens, M30, F, NO,10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9956-1567 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9956-1567
Proximity Sensors 9956-1567
Ind Prox Sens, M30, F, NO,10mm

Ind Prox Sens, M30, F, NO,10mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9956-1567
Proximity Sensors 9956-1567
Proximity Sensors Ind Prox Sens, M30, F, NO,10mm

Proximity Sensors Ind Prox Sens, M30, F, NO,10mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9956-1567 9956-1567
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000616-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX1096 Photomicrosensor (Transmissive) - EE-SX1096 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details