The 9952-0868 is a non-flush mount, 2-wire AC cylindrical inductive proximity sensor with a 4mm sensing distance, housed in brass nickel-plated material. It operates at 90-250V AC with a maximum load current of 180 mA and features a 3-pin Mini style 68 connector with a 2m PVC cable. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards and has an operating temperature range of -25 to 70°C. It provides normally closed output and includes a brass nickel-plated locknut.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9952-0868 |
| Product Name | Cylindrical Sensors |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.1600 inch (4.06 mm) |
| Repeatability | 15.75 mils (400 µm) |
| Switching Frequency | 0.0150 kHz |