Altech Corp. Cylindrical Sensors AIS12N04UP024-2M

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - AIS12N04UP024-2M - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
AIS12N04UP024-2M
Cylindrical Sensors AIS12N04UP024-2M
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Fort Worth, TX, USA
SENSOR,M12X1,PNP-NO/NC,4.0MM SENSING DIST,80MM HOUSING LENGTH,FLUSH,250MA MAX LD
70076017
SENSOR,M12X1,PNP-NO/NC,4.0MM SENSING DIST,80MM HOUSING LENGTH,FLUSH,250MA MAX LD 70076017
Features: Solid State Devices Stainless Steel Face and Barrel on Some Models Short Circuit and Overload Protection Transient Noise Protection Reverse Polarity Protection IP67 Environmental Protection Temperature Range: –25°C to +70°C 3-Year Warranty Styles: 2-Wire AC and DC Models 3-and 4-Wire DC Models 4-Wire Models Offer Complementary Output (NO and NC) “Short Body” 3-Wire DC Models 8, 12, 18, 30 mm

Features:

  • Solid State Devices
  • Stainless Steel Face and Barrel on Some Models
  • Short Circuit and Overload Protection
  • Transient Noise Protection
  • Reverse Polarity Protection
  • IP67 Environmental Protection
  • Temperature Range: –25°C to +70°C
  • 3-Year Warranty

    Styles:

  • 2-Wire AC and DC Models
  • 3-and 4-Wire DC Models
  • 4-Wire Models Offer Complementary Output (NO and NC)
  • “Short Body” 3-Wire DC Models
  • 8, 12, 18, 30 mm
Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
AIS12N04UP024-2M
Proximity Sensors AIS12N04UP024-2M
Proximity Sensors SENSOR-M12-S4.0-NF-1 030VDC

Proximity Sensors SENSOR-M12-S4.0-NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number AIS12N04UP024-2M 70076017 AIS12N04UP024-2M
Product Name Cylindrical Sensors SENSOR,M12X1,PNP-NO/NC,4.0MM SENSING DIST,80MM HOUSING LENGTH,FLUSH,250MA MAX LD Proximity Sensors
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical
Operation Distance 0.1600 inch (4.06 mm) 0.1575 inch (4 mm)
Repeatability 11.81 mils (300 µm)
Switching Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08310000870 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Block Sensors - 9853-2500 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers
Hardware - 08317664065 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details