The 9916-2900 is a 30mm diameter, flush mount, AC two-wire inductive proximity sensor with a sensing distance of 10mm, operating on 20-250V AC at 50/60Hz and sourcing up to 500mA load current. It features a nickel-plated brass housing, a Trogamid T front cap, and a fixed 5m PVC cable with a 3-pin micro-style 68 connector. It complies with IEC 60529 IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, has a switching frequency of 15Hz, a voltage drop of ≤5V, and operates from -25°C to 70°C.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9916-2900 |
| Product Name | Cylindrical Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.3900 inch (9.91 mm) |
| Repeatability | 39.37 mils (1000 µm) |
| Switching Frequency | 0.0150 to 15 kHz |