The 9916-2368 is a 30mm diameter non-flush mount cylindrical inductive proximity sensor with a 2-meter fixed cable and a 68-pin connector, designed for 20V to 250V AC operation at 50/60Hz. It features a nickel-plated brass housing, has a maximum switching current of 500 mA, and meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards. The sensing distance is specified as 4mm to 15mm for non-flush configurations in the series. The sensor supports normally open output and includes a LED indicator.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9916-2368 |
| Product Name | Cylindrical Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.5900 inch (14.99 mm) |
| Repeatability | 59.06 mils (1500 µm) |
| Switching Frequency | 0.0150 kHz |