The 9809-3459 is a DC 3-wire block style inductive proximity sensor with a non-flush mount, adjustable sensing distance up to 70 mm, and a PNP normally open output. It operates at 10-30 V DC with a maximum load current of 400 mA and a switching frequency of 300 Hz. The sensor features a 4-pin metal connector, LED output indication, and complies with IEC 60529 IP67 and NEMA 1, 3, 4, 6, 12 ratings. Housing is aluminum, and operating temperature ranges from -25 to 70°C. It includes reverse polarity, overload, and short circuit protection.
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9809-3459 |
| Product Name | Block Style Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 2.76 inch (70.1 mm) |
| Repeatability | 276 mils (7000 µm) |
| Switching Frequency | 0.3000 kHz |