The 9914-0900 is a cylindrical inductive proximity sensor with a threaded M18 flush mount housing, nickel-plated brass construction, and an analog output ranging from 1 to 9 V DC. It operates on 18-30 V DC power with a supply current of ≤10 mA and a maximum load current of 5 mA. The sensor has a sensing distance of 1 mm to 4 mm, a switching frequency of up to 100 Hz, and a temperature range of -25 to 70°C. It meets IEC 529 IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards. Output linearity is ±3%, with a temperature drift of ±0.3 V and repeatability of 1%. It features a fixed 2-meter PVC cable and a brass nickel-plated locknut. The front cap is made of PBT. This part is one of several variants in the DC Analog Sensor series with identical electrical and mechanical specifications.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors DC Analog Sensor 18-30V 5mA 1-4mm
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9914-0900 | 9914-0900 | 9914-0900 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0400 to 0.1600 inch (1.02 to 4.06 mm) | ||
| Switching Frequency | 0.1000 kHz |