Altech Corp. Cylindrical Sensors 9914-0565

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9914-0565 is a fixed cable assembly for M30 non-flush mount inductive proximity sensors, with a 5-meter PVC cable, rated for 18V to 30V DC and a maximum current of 10 mA. It supports analog output with a voltage range of 1-9V DC and an accuracy of ±0.3V, 1% linearity. The cable includes a shielded conductor and complies with Altech's standard wire color coding for M30 sensors.

Datasheet Summary
Powered by GS/AI

The 9914-0565 is a fixed cable assembly for M30 non-flush mount inductive proximity sensors, with a 5-meter PVC cable, rated for 18V to 30V DC and a maximum current of 10 mA. It supports analog output with a voltage range of 1-9V DC and an accuracy of ±0.3V, 1% linearity. The cable includes a shielded conductor and complies with Altech's standard wire color coding for M30 sensors.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9914-0565 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9914-0565
Cylindrical Sensors 9914-0565
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9914-0565 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9914-0565
Proximity Sensors 9914-0565
ITBN-M30-S14-NF-1830 VDC

ITBN-M30-S14-NF-1830VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9914-0565
Proximity Sensors 9914-0565
Proximity Sensors ITBN-M30-S14-NF-1830 VDC

Proximity Sensors ITBN-M30-S14-NF-1830VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9914-0565 9914-0565 9914-0565
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2800 to 0.5500 inch (7.11 to 13.97 mm)
Switching Frequency 0.0300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Block Sensors - 9809-3400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers
Cylindrical Sensors - AIS30F10AP024-Q65 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
View Details
2 suppliers
Flat Pack Sensors - 9869-0932 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Other; Flat Pack
View Details
2 suppliers