Altech Corp. Proximity Sensors 9884-7665

Description
OBAL-B15-S500-1060VD C
Request a Quote
Description
OBAL-B15-S500-1060VD C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9884-7665 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9884-7665
Proximity Sensors 9884-7665
OBAL-B15-S500-1060VD C

OBAL-B15-S500-1060VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9884-7665
Proximity Sensors 9884-7665
Proximity Sensors OBAL-B15-S500-1060VD C

Proximity Sensors OBAL-B15-S500-1060VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9884-7665 9884-7665
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SIEN-M18B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Photoelectric - 996688 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details