Altech Corp. Block Style Inductive Proximity Sensors 9864-0200

Description
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Block Style Inductive Proximity Sensor, part number 9864-0200, operates on a DC voltage range of 10-30V and features a normally open output configuration. It is designed for flush mounting and has a sensing distance of 6mm. The sensor is constructed from Trogamid T material and is rated for a maximum load current of 400 mA. It includes protection features such as short circuit protection, overload protection, and reverse polarity protection. The operating temperature range is from -25 to 70°C. The sensor is equipped with a 2-meter fixed PVC output cable. This product is suitable for applications requiring reliable proximity sensing in various industrial environments.

Datasheet Summary
Powered by GS/AI

The Altech Block Style Inductive Proximity Sensor, part number 9864-0200, operates on a DC voltage range of 10-30V and features a normally open output configuration. It is designed for flush mounting and has a sensing distance of 6mm. The sensor is constructed from Trogamid T material and is rated for a maximum load current of 400 mA. It includes protection features such as short circuit protection, overload protection, and reverse polarity protection. The operating temperature range is from -25 to 70°C. The sensor is equipped with a 2-meter fixed PVC output cable. This product is suitable for applications requiring reliable proximity sensing in various industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Block Style Inductive Proximity Sensors - 9864-0200 - Altech Corp.
Flemington, NJ, USA
Block Style Inductive Proximity Sensors
9864-0200
Block Style Inductive Proximity Sensors 9864-0200
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Proximity Sensors
Product Number 9864-0200
Product Name Block Style Inductive Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.2400 inch (6.1 mm)
Repeatability 118 mils (3000 µm)
Switching Frequency 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317626365 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - 08400832063 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Hardware - 08317616010 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details