Altech Corp. Proximity Sensors 9863-4100

Description
IBPL-B03-S13 -PF-1030VDC
Request a Quote
Description
IBPL-B03-S13 -PF-1030VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9863-4100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9863-4100
Proximity Sensors 9863-4100
IBPL-B03-S13 -PF-1030VDC

IBPL-B03-S13 -PF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9863-4100
Proximity Sensors 9863-4100
Proximity Sensors IBPL-B03-S13 -PF-1030VDC

Proximity Sensors IBPL-B03-S13 -PF-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9863-4100 9863-4100
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Sensors - 5000003094-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details