The Altech 9863-2700 is a DC-3 wire block-style inductive proximity sensor with a flush mount design, targeting non-metallic objects at a 2 mm sensing distance. It operates from 10 to 30 V DC with a maximum load current of 400 mA for normally open output, and features a Trogamid T housing measuring 40 x 26 x 12 mm. The sensor includes reverse polarity, overload, and short-circuit protection, supports a switching frequency of 800 Hz, and maintains a temperature range of -25 to 70°C. It comes with a 2-meter fixed PVC cable and meets IEC 60529 IP67 and NEMA 1, 3, 4, 6, 12, 13 ratings.
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9863-2700 |
| Product Name | Block Style Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.1600 inch (4.06 mm) |
| Repeatability | 7.87 mils (200 µm) |
| Switching Frequency | 0.8000 kHz |