Altech Corp. Proximity Sensors 9861-3064

Description
IBPA-B03-S2.0-FL-103 0VDC
Request a Quote
Description
IBPA-B03-S2.0-FL-103 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9861-3064 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9861-3064
Proximity Sensors 9861-3064
IBPA-B03-S2.0-FL-103 0VDC

IBPA-B03-S2.0-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9861-3064
Proximity Sensors 9861-3064
Proximity Sensors IBPA-B03-S2.0-FL-103 0VDC

Proximity Sensors IBPA-B03-S2.0-FL-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9861-3064 9861-3064
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317613464 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details