The 9861-1064 is a DC 3-wire mini block inductive proximity sensor with a flush mount design and a sensing distance of 1.5 mm. It operates within a voltage range of 10 to 30 V DC, has a maximum load current of 200 mA, and a supply current of ≤9 mA. The sensor features a PNP normally open output, a switching frequency of 2000 Hz, and a temperature range of -25 to 70°C. It includes reverse polarity, short circuit, and overload protection, with IP67 (NEMA 1, 3, 4, 6, 12, 13) environmental protection. The unit has a 3-pin pico-style connector and a 2-meter fixed PVC cable.
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages.
Features:
Proximity Sensors IBBN-B13-S1.5-FL-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9861-1064 | 9861-1064 | 9861-1064 |
| Product Name | Block Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Rectangular | ||
| Operation Distance | 0.0590 inch (1.5 mm) | ||
| Repeatability | 5.91 mils (150 µm) | ||
| Switching Frequency | 2 to 2000 kHz |