Altech Corp. Proximity Sensors 9861-0300

Description
IBBN-B13-S1.5-FL-103 0VDC
Request a Quote
Description
IBBN-B13-S1.5-FL-103 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9861-0300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9861-0300
Proximity Sensors 9861-0300
IBBN-B13-S1.5-FL-103 0VDC

IBBN-B13-S1.5-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9861-0300
Proximity Sensors 9861-0300
Proximity Sensors IBBN-B13-S1.5-FL-103 0VDC

Proximity Sensors IBBN-B13-S1.5-FL-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9861-0300 9861-0300
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details