Altech Corp.
Neoprene Sealing O-Rings
8113498
Description
Features:
Neoprene
PG and Metric Threads
Temperature Range -25 to 100°C
Request a Quote
Email Supplier
Datasheet
Description
Features:
Neoprene
PG and Metric Threads
Temperature Range -25 to 100°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Features:
Neoprene
PG and Metric Threads
Temperature Range -25 to 100°C
Features:
- Neoprene
- PG and Metric Threads
- Temperature Range -25 to 100°C
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
O-rings |
|
Product Number
|
8113498 |
|
Product Name
|
Neoprene Sealing O-Rings |
|
O-ring Size
|
Custom
|
Unlock Full Specs
to access all available technical data
Similar Products
O-ring Size
Custom
Inside Diameter (ID)
0.7087 inch (18 mm)
Material Trade Name
NBR 70
View Details
O-ring Size
Custom
Inside Diameter (ID)
1.39 inch (35.2 mm)
Outside Diameter (OD)
1.77 inch (45 mm)
View Details
O-ring Size
Custom
Inside Diameter (ID)
1.89 inch (48 mm)
Outside Diameter (OD)
2.28 inch (58 mm)
View Details
O-ring Size
Custom
Inside Diameter (ID)
0.5512 inch (14 mm)
Material Trade Name
NBR 70
View Details