Altech Corp. Polyamide Metric Threaded Locknuts 7211986

Description
Features: Polyamide 6 25 % Glass Fiber Reinforced Metric Threads
Request a Quote
Description
Features: Polyamide 6 25 % Glass Fiber Reinforced Metric Threads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Polyamide Metric Threaded Locknuts from Altech Corp. are made from polyamide 6 and reinforced with 25% glass fiber, providing enhanced strength and durability. They feature metric threads and are suitable for applications requiring reliable fastening solutions. The temperature range for these locknuts is -40 to 100°C (-40 to 212°F), making them versatile for various environmental conditions. This product is part of a popular series that is typically kept in stock, ensuring availability for engineering projects.

Datasheet Summary
Powered by GS/AI

Polyamide Metric Threaded Locknuts from Altech Corp. are made from polyamide 6 and reinforced with 25% glass fiber, providing enhanced strength and durability. They feature metric threads and are suitable for applications requiring reliable fastening solutions. The temperature range for these locknuts is -40 to 100°C (-40 to 212°F), making them versatile for various environmental conditions. This product is part of a popular series that is typically kept in stock, ensuring availability for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Polyamide Metric Threaded Locknuts - 7211986 - Altech Corp.
Flemington, NJ, USA
Polyamide Metric Threaded Locknuts
7211986
Polyamide Metric Threaded Locknuts 7211986
Features: Polyamide 6 25 % Glass Fiber Reinforced Metric Threads

Features:

  • Polyamide 6
  • 25 % Glass Fiber Reinforced
  • Metric Threads
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Nuts
Product Number 7211986
Product Name Polyamide Metric Threaded Locknuts
Type Hex Nut; Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide NPT Threaded Locknuts - 7211488 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size 1"
Material Bronze
View Details
2 suppliers
Polyamide NPT Threaded Locknuts - 7211498 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size 1"
Material Bronze
View Details
2 suppliers
Polyamide PG Threaded Locknuts - 7211889 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG42
Material Bronze
View Details
Nuts - 1920-2278-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details