Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NUTS
ALTECH CORP.
7211498 -- POLYAMIDE NPT THREADED LOCKNUTS
Altech Corp.
Polyamide NPT Threaded Locknuts
7211498
Description
Features: Polyamide 6 25 % Glass Fiber Reinforced NPT Threads
Altech Corp.
Galco Industrial Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Features: Polyamide 6 25 % Glass Fiber Reinforced NPT Threads
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Altech Corp.
Flemington, NJ, USA
Polyamide NPT Threaded Locknuts
7211498
Polyamide NPT Threaded Locknuts
7211498
Features: Polyamide 6 25 % Glass Fiber Reinforced NPT Threads
Features:
Polyamide 6
25 % Glass Fiber Reinforced
NPT Threads
Buy Now
Datasheet
Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Locknuts
7211498
ALTH Locknuts
7211498
Locknut, 1in.NPT, Black, PA
Locknut, 1in.NPT, Black, PA
Supplier's Site
Technical Specifications
Altech Corp.
Galco Industrial Electronics
Product Category
Nuts
Nuts
Product Number
7211498
7211498
Product Name
Polyamide NPT Threaded Locknuts
ALTH Locknuts
Type
Hex Nut; Locknut
Locknut
Unlock Full Specs
to access all available technical data
Related Documents
Other
Product Crossings
Similar Products
Altech Corp.
Nuts
7211 977
Specs
Type
Locknut
Material
Plastic; Polyamide
View Details
Altech Corp.
Nuts
7211 857
Specs
Type
Locknut
Material
Plastic; Polyamide
View Details
Altech Corp.
Polyamide Metric Threaded Locknuts
7211991
Specs
Type
Hex Nut; Locknut
Size
50
Material
Bronze
View Details
2
suppliers
Altech Corp.
Polyamide PG Threaded Locknuts
7211854
Specs
Type
Hex Nut; Locknut
Size
PG13.5
Material
Bronze
View Details
2
suppliers