Altech Corp. Polyamide PG Thread Reducers 7005306

Description
Features: Polyamide Glass Fiber Reinforced PG Thread
Request a Quote
Description
Features: Polyamide Glass Fiber Reinforced PG Thread
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Polyamide PG thread reducers, glass fiber reinforced, with an external PG13.5 thread and internal PG11 thread, operating from -40 to 100°C. The part has a 24 mm external thread length and 9 mm internal thread length, and is supplied in light grey with a pack size of 100.

Datasheet Summary
Powered by GS/AI

Polyamide PG thread reducers, glass fiber reinforced, with an external PG13.5 thread and internal PG11 thread, operating from -40 to 100°C. The part has a 24 mm external thread length and 9 mm internal thread length, and is supplied in light grey with a pack size of 100.

Suppliers

Company
Product
Description
Supplier Links
Polyamide PG Thread Reducers - 7005306 - Altech Corp.
Flemington, NJ, USA
Polyamide PG Thread Reducers
7005306
Polyamide PG Thread Reducers 7005306
Features: Polyamide Glass Fiber Reinforced PG Thread

Features:

  • Polyamide
  • Glass Fiber Reinforced
  • PG Thread
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 7005306
Product Name Polyamide PG Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Plugs - 6700529 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604822 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Enlarger - 6200044 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400407 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details