Altech Corp. Nickel-Plated Brass PG Thread Reducers 6102069

Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass gland with PG21 external thread and PG11 internal thread, designed for cable entry and strain relief. Features a hexagon body for wrench tightening, with an external thread diameter of 29 mm, internal thread length of 7 mm, and overall length of 10 mm. Supplied in packs of 20.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass gland with PG21 external thread and PG11 internal thread, designed for cable entry and strain relief. Features a hexagon body for wrench tightening, with an external thread diameter of 29 mm, internal thread length of 7 mm, and overall length of 10 mm. Supplied in packs of 20.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG Thread Reducers - 6102069 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG Thread Reducers
6102069
Nickel-Plated Brass PG Thread Reducers 6102069
Features: Nickel-Plated Brass PG Thread Hexagon

Features:

  • Nickel-Plated Brass
  • PG Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6102069
Product Name Nickel-Plated Brass PG Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Reducers - 7005321 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Polyamide PG Thread Enlarger - 7004208 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604808 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604752 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details