Altech Corp. Nickel-Plated Brass Metric Threaded Locknuts 6004121

Description
Features: Nickel-Plated Brass Characteristics: Metric Threads
Request a Quote
Description
Features: Nickel-Plated Brass Characteristics: Metric Threads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass Metric Threaded Locknut, part number 6004121, is designed for applications requiring metric threads. It features a thickness of 3 mm and is suitable for M12 x 1.5 thread specifications. The locknut is made from nickel-plated brass, which provides corrosion resistance and durability. It is rated for a temperature range of -40 to 100°C (-40 to 212°F), making it versatile for various environmental conditions. This product is commonly used in electromagnetic compatibility (EMC) applications and is part of a popular series that is typically kept in stock.

Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass Metric Threaded Locknut, part number 6004121, is designed for applications requiring metric threads. It features a thickness of 3 mm and is suitable for M12 x 1.5 thread specifications. The locknut is made from nickel-plated brass, which provides corrosion resistance and durability. It is rated for a temperature range of -40 to 100°C (-40 to 212°F), making it versatile for various environmental conditions. This product is commonly used in electromagnetic compatibility (EMC) applications and is part of a popular series that is typically kept in stock.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Metric Threaded Locknuts - 6004121 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass Metric Threaded Locknuts
6004121
Nickel-Plated Brass Metric Threaded Locknuts 6004121
Features: Nickel-Plated Brass Characteristics: Metric Threads

Features:

  • Nickel-Plated Brass Characteristics:
  • Metric Threads
Buy Now Datasheet
ALTH Locknuts - 6004121 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Locknuts
6004121
ALTH Locknuts 6004121
Locknut, M12, Nickel-Plated Brass

Locknut, M12, Nickel-Plated Brass

Supplier's Site

Technical Specifications

  Altech Corp. Galco Industrial Electronics
Product Category Nuts Nuts
Product Number 6004121 6004121
Product Name Nickel-Plated Brass Metric Threaded Locknuts ALTH Locknuts
Type Hex Nut; Locknut Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 1920-2260-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Nuts - 1920-2251-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Polyamide PG Threaded Locknuts - 7211856 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG21
Material Bronze
View Details
2 suppliers
Polyamide Metric Threaded Locknuts - 7211992 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size 63
Material Bronze
View Details
2 suppliers