Altech Corp. Cable and Cord Grips 5308 945

Description
"Cable Feedthrough 0.71"" ~ 1.26"" (18.0mm ~ 32.0mm) Polyamide M40x1.5 Black"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.71"" ~ 1.26"" (18.0mm ~ 32.0mm) Polyamide M40x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1084-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1084-ND
Cable and Cord Grips 1920-1084-ND
"Cable Feedthrough 0.71"" ~ 1.26"" (18.0mm ~ 32.0mm) Polyamide M40x1.5 Black"

"Cable Feedthrough 0.71"" ~ 1.26"" (18.0mm ~ 32.0mm) Polyamide M40x1.5 Black"

Buy Now Datasheet
Cable Gland, Polyamide, M 40 x 1.5 Outer Thread, 18-32mm Clamping Range - 70074569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland, Polyamide, M 40 x 1.5 Outer Thread, 18-32mm Clamping Range
70074569
Cable Gland, Polyamide, M 40 x 1.5 Outer Thread, 18-32mm Clamping Range 70074569
Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland

  • Maximum strain relief through clamp range
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1084-ND 70074569
Product Name Cable and Cord Grips Cable Gland, Polyamide, M 40 x 1.5 Outer Thread, 18-32mm Clamping Range
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable and Cord Grips - 1920-5308949/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Cable Glands - 2705197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.5906 to 1.06 inch (15 to 27 mm)
View Details