TE Connectivity Gland, Metric, Emc, M32X1.5, Lt; Thread Size Imperial Amp Te Connectivity 1478884-5

Description
GLAND, METRIC, EMC, M32X1.5, LT; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
GLAND, METRIC, EMC, M32X1.5, LT; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Metric, Emc, M32X1.5, Lt; Thread Size Imperial Amp Te Connectivity - 24M5124 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Metric, Emc, M32X1.5, Lt; Thread Size Imperial Amp Te Connectivity
24M5124
Gland, Metric, Emc, M32X1.5, Lt; Thread Size Imperial Amp Te Connectivity 24M5124
GLAND, METRIC, EMC, M32X1.5, LT; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

GLAND, METRIC, EMC, M32X1.5, LT; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 24M5124
Product Name Gland, Metric, Emc, M32X1.5, Lt; Thread Size Imperial Amp Te Connectivity
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605018R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Standard Straight-Through Cable Gland - 4224102 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details