Altech Corp. Cable and Cord Grips 5308 923

Description
"Cable Feedthrough 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Polyamide 1"" NPT Black"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Polyamide 1"" NPT Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1078-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1078-ND
Cable and Cord Grips 1920-1078-ND
"Cable Feedthrough 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Polyamide 1"" NPT Black"

"Cable Feedthrough 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Polyamide 1"" NPT Black"

Buy Now Datasheet
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70074405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene
70074405
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene 70074405
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material

  • Maximum strain relief through clamping range
  • Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1078-ND 70074405
Product Name Cable and Cord Grips Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
ALTH Cable Glands - 5308901 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601083R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details