Altech Corp. Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; IP 68 5308 738

Description
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications
Description
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; IP 68 - 70075278 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; IP 68
70075278
Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; IP 68 70075278
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Maximum strain relief through clamping range
IP 68 achieved without seal rings
Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
Gas and water-tight
Polyamide 6 Housing
Neoprene Sealing Sleeve
IP 68 Achieved without Seal Rings
Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
Gas and Water Tight
-25degC to 100degC (-13degF to 212degF) Temperature Range
Widely Used, Suitable for Most Applications

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Sealing Glands
Product Number 70075278
Product Name Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; IP 68
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; Black - 70074443 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 2.33 inch (59.3 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details