Altech Corp. Cable and Cord Grips 5308 737

Description
"Cable Feedthrough 0.94"" ~ 1.52"" (24.0mm ~ 38.5mm) Polyamide PG42 Gray"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.94"" ~ 1.52"" (24.0mm ~ 38.5mm) Polyamide PG42 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1991-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1991-ND
Cable and Cord Grips 1920-1991-ND
"Cable Feedthrough 0.94"" ~ 1.52"" (24.0mm ~ 38.5mm) Polyamide PG42 Gray"

"Cable Feedthrough 0.94"" ~ 1.52"" (24.0mm ~ 38.5mm) Polyamide PG42 Gray"

Buy Now Datasheet
Cable Gland; 24-38.5 mm; Polyamide 6; Neoprene; Light Gray; PG 42; 68 mm; 60 mm - 70075276 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland; 24-38.5 mm; Polyamide 6; Neoprene; Light Gray; PG 42; 68 mm; 60 mm
70075276
Cable Gland; 24-38.5 mm; Polyamide 6; Neoprene; Light Gray; PG 42; 68 mm; 60 mm 70075276
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Maximum strain relief through clamping range
IP 68 achieved without seal rings
Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
Gas and water-tight
Polyamide 6 Housing
Neoprene Sealing Sleeve
IP 68 Achieved without Seal Rings
Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
Gas and Water Tight
-25degC to 100degC (-13degF to 212degF) Temperature Range
Widely Used, Suitable for Most Applications

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1991-ND 70075276
Product Name Cable and Cord Grips Cable Gland; 24-38.5 mm; Polyamide 6; Neoprene; Light Gray; PG 42; 68 mm; 60 mm
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 2100596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details