Altech Corp. Traction Relief Cable Gland 5306011

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traction Relief Cable Gland - 5306011 - Altech Corp.
Flemington, NJ, USA
Traction Relief Cable Gland
5306011
Traction Relief Cable Gland 5306011
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
Cable and Cord Grips - 1920-1977-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1977-ND
Cable and Cord Grips 1920-1977-ND
"Cable Gland 0.16"" ~ 0.39"" (4.0mm ~ 10.0mm) Polyamide PG11 Gray"

"Cable Gland 0.16"" ~ 0.39"" (4.0mm ~ 10.0mm) Polyamide PG11 Gray"

Buy Now Datasheet
Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm - 70074509 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm
70074509
Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm 70074509
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 5306011 1920-1977-ND 70074509
Product Name Traction Relief Cable Gland Cable and Cord Grips Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248668 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248723 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Standard Straight-Through Cable Gland - 4221720 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
Standard Straight-Through Cable Gland - 4220356 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.11 inch (28.3 mm)
View Details
2 suppliers