Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SEALING GLANDS
ALTECH CORP.
4220853 -- ALTH CABLE GLANDS
Altech Corp.
ALTH Cable Glands
4220853
Description
Cable Gland, M25, 9-16mm Cord Dia,
Galco Industrial Electronics
Done
Description
Cable Gland, M25, 9-16mm Cord Dia,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Cable Glands
4220853
ALTH Cable Glands
4220853
Cable Gland, M25, 9-16mm Cord Dia,
Cable Gland, M25, 9-16mm Cord Dia,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Sealing Glands
Product Number
4220853
Product Name
ALTH Cable Glands
Application
Cable & Wire
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Strain Relief Cable Gland
RSP Series
Specs
Application
Cable & Wire
Material
Polyamide / Nylon
Mounting Size
0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Altech Corp.
Industrial Straight-Through Cable Gland
5211111
Specs
Application
Cable & Wire
Material
Polyamide
Mounting Size
0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Anderson Power Products
Mid Power SPEC Pak ® Cable Gland (Pm33)
PS3T40-9X
Specs
Application
Cable & Wire
Number of Elements
3 #
View Details
RS Components, Ltd.
Cable Glands
2116799
Specs
Application
Cable & Wire
Material
Brass; Nickel plated brass
Opening Diameter
0.3543 to 0.6299 inch (9 to 16 mm)
View Details