The Industrial Straight-Through Cable Gland from Altech Corp. is designed for use in various applications including machines, devices, measuring and control engineering, and plant installations. It features a body made of polyamide PA 6 with 25% glass-fiber reinforcement, ensuring durability and strength. The gland is equipped with a Tefabloc seal and a polycarbonate ECA clamping ring, providing effective strain relief and ensuring gas-tight and watertight sealing. This product supports both PG and metric threads, with an extended thread option available. It is completely twist protected and can be combined with various sealing inserts to accommodate different cable types. The temperature range for this cable gland is from -30°C to 120°C (-22°F to 248°F), making it suitable for a wide range of environmental conditions. The clamping range varies depending on the thread size, allowing for flexibility in installation.
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
| Altech Corp. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 5211420 |
| Product Name | Industrial Straight-Through Cable Gland |
| Application | Cable & Wire |