Polystyrene cable gland with PG48 thread, designed for cable clamping ranges of 36 to 44 mm and operating temperatures from -20 to 100°C. Features a hexagon base and neoprene seal, with dimensions of 14 mm thread and 60 mm length. Sold with locknuts and seal rings available separately.
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
| Altech Corp. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 5202485 |
| Product Name | Polystyrene Cable Gland |
| Application | Cable & Wire |