The FK1 SU1DSU1 L part is a medium-size, one-pedal foot switch with a gray or black ABS housing and IP43 protection. It contains two snap-action microswitches rated at 10A (1/2HP)/250V AC, configured as 2x SPDT-SB with a two-stage momentary function. It has no cable or terminals, offering solderable connections. The operating temperature range is -20°C to +80°C.
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain reliefs, cables and connectors and the larger pedal, the FK series is a low cost alternative, where no high protection levels are required.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.907 |
| Product Name | Medium Size, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |