The FK series foot switch with part number 51.905 is a medium size, one-pedal device with a gray or black ABS housing and IP43 protection. It features a DPDT-SB snap action microswitch rated at 10A (1/2HP)/250V AC, with momentary contact and terminal connections. The operating temperature range is -20°C to +80°C. The switch is UL/CSA approved.
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain reliefs, cables and connectors and the larger pedal, the FK series is a low cost alternative, where no high protection levels are required.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.905 |
| Product Name | Medium Size, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |