The FK series foot switch is a medium-size, one-pedal device for light and medium duty applications, featuring a gray or black ABS housing with IP 43 protection. It accommodates snap-action microswitches rated at 10A (1/2HP)/250V AC, with SPDT-SB, DPDT-SB, or 2x SPDT-SB contact configurations. The momentary or two-stage momentary contact types are available, and electrical connections are made via solderable terminals or terminals without cable. Temperature range is -20°C to +80°C. For part 51.902G, the configuration is SPDT-SB, momentary, with terminals, and a gray housing. Series baseline features are provided as the exact G suffix value is not listed but inferred from standard options.
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain reliefs, cables and connectors and the larger pedal, the FK series is a low cost alternative, where no high protection levels are required. This series covers the range between the FM series and the FS series. This foot switch will fit numerous applications.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.902G |
| Product Name | Medium Size, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |