The FS1 U1R U model is a heavy-duty, medium-size, one-pedal foot switch with a die-cast aluminum housing and guard, featuring a Polyamide 6.6 pedal, IP 65 protection, and an electrical rating of 10A/500V AC. It uses a slow make-break switch with maintained contact, and includes an anti-trip lever. The unit operates from -30°C to +80°C and is UL508 listed. Cable entry is via a PG 13.5 threaded hole, and it may be ordered with optional gold-plated contacts, shielded cables, or custom colors. Dimensions are 78.7 mm height, 70 mm length, and 35 mm width.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.152 |
| Product Name | Heavy Duty Medium Size, One Pedal Foot Switch with Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Slow Action Switch |
| Function | Maintained |