The FM1 SU2R F2 U foot switch is a compact, one-pedal device with a steel guard and black ABS housing, designed for hands-free operation in light or medium duty applications, including medical environments. It features a DPDT-SB snap-action microswitch with maintained contacts, rated at 5A/250V AC, and includes a 20 AWG/6 conductor PVC cable with IP 65 protection. The device operates within a temperature range of -20°C to +80°C and is IEC 60601-1 certified and UL 2601-1 recognized for medical safety and usability.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.662N |
| Product Name | Compact Foot Switches with Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |