Altech Corp. Compact, Three Pedal Erogonomic Foot Switch 51.865

Description
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions. Features: Gray or Black ABS Body IP 43 and IP 65 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved
Request a Quote Datasheet
Description
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions. Features: Gray or Black ABS Body IP 43 and IP 65 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact, Three Pedal Erogonomic Foot Switch - 51.865 - Altech Corp.
Flemington, NJ, USA
Compact, Three Pedal Erogonomic Foot Switch
51.865
Compact, Three Pedal Erogonomic Foot Switch 51.865
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions. Features: Gray or Black ABS Body IP 43 and IP 65 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved

The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.

Features:

  • Gray or Black ABS Body
  • IP 43 and IP 65 Protection Level
  • Temperature Range of -20°C up to +80°C
  • UL/CSA Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Foot Switches
Product Number 51.865
Product Name Compact, Three Pedal Erogonomic Foot Switch
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Three
Switch / Action Method Snap Action Switch
Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Medium Size Foot Switches with Guard - 51.404R - Altech Corp.
Specs
Protection No Guard (or Separate Guard); Anti-Trip Mechanism
Operating Temperature -22 to 176 F (-30 to 80 C)
Pedals One
View Details
Compact, One Pedal Foot Switch - 51.612 - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Medium Size Foot Switches with Guard - 51.458R - Altech Corp.
Specs
Protection Full Guard; Anti-Trip Mechanism
Operating Temperature -22 to 176 F (-30 to 80 C)
Pedals One
View Details
Compact, Two Pedal Foot Switch - 51.707B - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Two
View Details