The FM1 SU2R F2 part is a compact, one-pedal foot switch with a black ABS housing, a steel foot guard, and a bright red guard. It features a DPDT-SB snap-action microswitch rated at 5A/250V AC, with a momentary maintained contact, a 20 AWG/6 conductor PVC SJT cable, and IP 65 protection. It operates from -20°C to +80°C, is UL/CSA approved, and meets IEC 60601-1 certification for medical use.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard version.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.612 |
| Product Name | Compact, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 1-Stage |